Panasonic Varistor, Znr, 1.815Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A112S1

Description
VARISTOR, ZNR, 1.815KV, DISC 14MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.815KV, DISC 14MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.815Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1111 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.815Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1111
Varistor, Znr, 1.815Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1111
VARISTOR, ZNR, 1.815KV, DISC 14MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.815KV, DISC 14MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1111
Product Name Varistor, Znr, 1.815Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Single Diodes - 1PS76SB21/ZLX-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
2 suppliers
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details