Panasonic VARISTOR 1.1KV 5KA DISC 13MM ERZ-E11A112

Description
VARISTOR 1.1KV 5KA DISC 13MM
Description
VARISTOR 1.1KV 5KA DISC 13MM

Suppliers

Company
Product
Description
Supplier Links
VARISTOR 1.1KV 5KA DISC 13MM - 590-ERZ-E11A112 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 1.1KV 5KA DISC 13MM
590-ERZ-E11A112
VARISTOR 1.1KV 5KA DISC 13MM 590-ERZ-E11A112
VARISTOR 1.1KV 5KA DISC 13MM

VARISTOR 1.1KV 5KA DISC 13MM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Varistors
Product Number 590-ERZ-E11A112
Product Name VARISTOR 1.1KV 5KA DISC 13MM
Lead Style Radial
Diameter 14 mm (0.5512 inch)
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - TMOV20RP460ML2T7-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details