Panasonic Varistor, 680Vac, 895Vdc, 1.815Kv, Disc; Voltage Rating Vac Panasonic ERZ-E11A112

Description
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc; Voltage Rating Vac Panasonic - 04X4445 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc; Voltage Rating Vac Panasonic
04X4445
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc; Voltage Rating Vac Panasonic 04X4445
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 680VAC, 895VDC, 1.815KV, DISC; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4445
Product Name Varistor, 680Vac, 895Vdc, 1.815Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY18S120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details
General purpose diode - BAS321,135 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details