Panasonic Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A102SC

Description
VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1108 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1108
Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1108
VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1108
Product Name Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky 4V Diode and Rectifier - 284-SMS3928-023LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
RF Diodes - BA89202VH6433XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details