Manufacturer: Panasonic
Win Source Part Number: 871094-ERZ-E10A821
Series: ZNR®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Through Hole Disc 12.50mm
Package: Disc 12.50mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8533.40.4000
Other Part Number: ERZE10A821, P16787
VARISTOR 820V 4.5KA DISC 12.50MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 871094-ERZ-E10A821 | ERZ-E10A821 |
| Product Name | TVS - TVS - Varistors, MOVs - ERZ-E10A821 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |