Panasonic VARISTOR 390V 4.5KA DISC 11.5MM ERZ-E10A391CS

Description
VARISTOR 390V 4.5KA DISC 11.5MM
Description
VARISTOR 390V 4.5KA DISC 11.5MM

Suppliers

Company
Product
Description
Supplier Links
VARISTOR 390V 4.5KA DISC 11.5MM - 590-ERZ-E10A391CS - Utmel Electronic Limited
Hong Kong, China
VARISTOR 390V 4.5KA DISC 11.5MM
590-ERZ-E10A391CS
VARISTOR 390V 4.5KA DISC 11.5MM 590-ERZ-E10A391CS
VARISTOR 390V 4.5KA DISC 11.5MM

VARISTOR 390V 4.5KA DISC 11.5MM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Varistors
Product Number 590-ERZ-E10A391CS
Product Name VARISTOR 390V 4.5KA DISC 11.5MM
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 14 mm (0.5512 inch)
Mounting Option Through Hole
View Details
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details