Panasonic VARISTOR 360V 4.5KA DISC 11.5MM ERZ-E10A361CS

Description
VARISTOR 360V 4.5KA DISC 11.5MM
Description
VARISTOR 360V 4.5KA DISC 11.5MM

Suppliers

Company
Product
Description
Supplier Links
VARISTOR 360V 4.5KA DISC 11.5MM - 590-ERZ-E10A361CS - Utmel Electronic Limited
Hong Kong, China
VARISTOR 360V 4.5KA DISC 11.5MM
590-ERZ-E10A361CS
VARISTOR 360V 4.5KA DISC 11.5MM 590-ERZ-E10A361CS
VARISTOR 360V 4.5KA DISC 11.5MM

VARISTOR 360V 4.5KA DISC 11.5MM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Varistors
Product Number 590-ERZ-E10A361CS
Product Name VARISTOR 360V 4.5KA DISC 11.5MM
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating AC Voltage 250 volts
View Details
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details