Panasonic Varistor, Znr, 455V, Disc 11.5Mm; Voltage Rating Vac Panasonic ERZ-E10A271

Description
VARISTOR, ZNR, 455V, DISC 11.5MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E10 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 455V, DISC 11.5MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E10 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 455V, Disc 11.5Mm; Voltage Rating Vac Panasonic - 39Y9869 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 455V, Disc 11.5Mm; Voltage Rating Vac Panasonic
39Y9869
Varistor, Znr, 455V, Disc 11.5Mm; Voltage Rating Vac Panasonic 39Y9869
VARISTOR, ZNR, 455V, DISC 11.5MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E10 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

VARISTOR, ZNR, 455V, DISC 11.5MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E10 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 39Y9869
Product Name Varistor, Znr, 455V, Disc 11.5Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details