VARISTOR 680V 3.5KA DISC 11.5MM
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-E08A681 | 04X4397 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |