Manufacturer: Panasonic
Win Source Part Number: 871093-ERZ-E08A471CS
Series: ZNR®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 470 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10.5mm
Package: Disc 10.5mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8533.40.4000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 871093-ERZ-E08A471CS |
| Product Name | TVS - TVS - Varistors, MOVs - ERZ-E08A471CS |
| Tj | -40 to 85 C (-40 to 185 F) |