VARISTOR 470V 3.5KA DISC 10.5MM
VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-E08A471 | 04X4389 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |