VARISTOR 430V 3.5KA DISC 10.5MM
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-E08A431 | 04X4387 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |