VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
VARISTOR 390V 3.5KA DISC 10.5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 04X4385 | ERZ-E08A391 |
| Product Name | Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |