VARISTOR 330V 3.5KA DISC 10.5MM
VARISTOR 330V 3.5KA DISC 10.5MM
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | ERZ-E08A331 | ERZ-E08A331 | 04X4381 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |