Panasonic Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-E07A471

Description
VARISTOR 470V 2.5KA DISC 9MM
Datasheet
Description
VARISTOR 470V 2.5KA DISC 9MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - ERZ-E07A471 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
ERZ-E07A471
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-E07A471
VARISTOR 470V 2.5KA DISC 9MM

VARISTOR 470V 2.5KA DISC 9MM

Supplier's Site
Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic - 04X4329 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic
04X4329
Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic 04X4329
VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ERZ-E07A471 04X4329
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic
Package Through Hole
Unlock Full Specs
to access all available technical data