Panasonic Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-E07A221

Description
VARISTOR 220V 2.5KA DISC 9MM
Datasheet
Description
VARISTOR 220V 2.5KA DISC 9MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - ERZ-E07A221 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
ERZ-E07A221
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-E07A221
VARISTOR 220V 2.5KA DISC 9MM

VARISTOR 220V 2.5KA DISC 9MM

Supplier's Site
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic - 04X4315 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic
04X4315
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic 04X4315
VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ERZ-E07A221 04X4315
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic
Package Through Hole
Unlock Full Specs
to access all available technical data