VARISTOR 200V 2.5KA DISC 9MM
VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E7 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-E07A201 | 04X4313 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |