The ERZ-E05A471 is a varistor in the E series, D type, designed for transient overvoltage suppression in compact form. It has a nominal varistor voltage of 470 V at 1 mA, with a maximum clamping voltage of 775 V at an 8/20 μs pulse current of 1200 A for a single impulse and 600 A for two impulses. It is rated for 300 V AC and 385 V DC continuous operation, with a maximum energy absorption of 32 J for a 10/1000 μs pulse and a rated power of 0.25 W. The device includes straight leads, measures 7.0 mm in diameter, and has a body height of 6.3 mm. It is RoHS compliant and certified to UL1449, VDE IEC61051-1/-2/-2-2, IEC60950-1 Annex Q, IEC62368-1 G8.1, and CQC standards. Its capacitance is 100 pF at 1 kHz.
VARISTOR 470V 1.2KA DISC 7MM Product overview: ERZ-E05A471 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 470V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E05A471 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E05A471 |
| Product Name | 470V Circuit Protection Fuse |
| Mounting | Through Hole |