Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037848-ERZ-B32SK602
Termination: SMD/SMT
Mounting: SMD (SMT)
Clamping Voltage: 12 kV
Voltage Tolerance: 10 %
Clamping Current: 2.5 kA
Varistor Voltage: 6 kV
Categories: TVS - Varistors,MOVs
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 3 kV
Max Surge Current: 10 kA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037848-ERZ-B32SK602F |
| Product Name | TVS - TVS - Varistors, MOVs - ERZ-B32SK602F |
| RoHS Compliant | RoHS |