Panasonic Res, 0R82, 5%, 5W, Axial, Metal Film; Resistance Panasonic ERX5SJR82

Description
RES, 0R82, 5%, 5W, AXIAL, METAL FILM; Resistance:0.82ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R82, 5%, 5W, AXIAL, METAL FILM; Resistance:0.82ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R82, 5%, 5W, Axial, Metal Film; Resistance Panasonic - 86Y0135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R82, 5%, 5W, Axial, Metal Film; Resistance Panasonic
86Y0135
Res, 0R82, 5%, 5W, Axial, Metal Film; Resistance Panasonic 86Y0135
RES, 0R82, 5%, 5W, AXIAL, METAL FILM; Resistance:0.82ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 0R82, 5%, 5W, AXIAL, METAL FILM; Resistance:0.82ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0135
Product Name Res, 0R82, 5%, 5W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.8200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers