Panasonic Res, 0R68, 5%, 5W, Axial, Metal Film; Resistance Panasonic ERX5SJR68

Description
RES, 0R68, 5%, 5W, AXIAL, METAL FILM; Resistance:0.68ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R68, 5%, 5W, AXIAL, METAL FILM; Resistance:0.68ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R68, 5%, 5W, Axial, Metal Film; Resistance Panasonic - 86Y0134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R68, 5%, 5W, Axial, Metal Film; Resistance Panasonic
86Y0134
Res, 0R68, 5%, 5W, Axial, Metal Film; Resistance Panasonic 86Y0134
RES, 0R68, 5%, 5W, AXIAL, METAL FILM; Resistance:0.68ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 0R68, 5%, 5W, AXIAL, METAL FILM; Resistance:0.68ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0134
Product Name Res, 0R68, 5%, 5W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details