Panasonic Res, 0R33, 5%, 5W, Axial, Metal Film; Resistance Panasonic ERX5SJR33

Description
RES, 0R33, 5%, 5W, AXIAL, METAL FILM; Resistance:0.33ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R33, 5%, 5W, AXIAL, METAL FILM; Resistance:0.33ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R33, 5%, 5W, Axial, Metal Film; Resistance Panasonic - 86Y0131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 5%, 5W, Axial, Metal Film; Resistance Panasonic
86Y0131
Res, 0R33, 5%, 5W, Axial, Metal Film; Resistance Panasonic 86Y0131
RES, 0R33, 5%, 5W, AXIAL, METAL FILM; Resistance:0.33ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 0R33, 5%, 5W, AXIAL, METAL FILM; Resistance:0.33ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0131
Product Name Res, 0R33, 5%, 5W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details