Panasonic Res, 8R2, 5%, 5W, Axial, Metal Film; Resistance Panasonic ERX5SJ8R2

Description
RES, 8R2, 5%, 5W, AXIAL, METAL FILM; Resistance:8.2ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 8R2, 5%, 5W, AXIAL, METAL FILM; Resistance:8.2ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R2, 5%, 5W, Axial, Metal Film; Resistance Panasonic - 86Y0147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 5W, Axial, Metal Film; Resistance Panasonic
86Y0147
Res, 8R2, 5%, 5W, Axial, Metal Film; Resistance Panasonic 86Y0147
RES, 8R2, 5%, 5W, AXIAL, METAL FILM; Resistance:8.2ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 8R2, 5%, 5W, AXIAL, METAL FILM; Resistance:8.2ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0147
Product Name Res, 8R2, 5%, 5W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 8.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details