Panasonic Res, 0R82, 5%, 3W, Axial, Metal Film; Resistance Panasonic ERX3SJR82

Description
RES, 0R82, 5%, 3W, AXIAL, METAL FILM; Resistance:0.82ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R82, 5%, 3W, AXIAL, METAL FILM; Resistance:0.82ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R82, 5%, 3W, Axial, Metal Film; Resistance Panasonic - 86Y0119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R82, 5%, 3W, Axial, Metal Film; Resistance Panasonic
86Y0119
Res, 0R82, 5%, 3W, Axial, Metal Film; Resistance Panasonic 86Y0119
RES, 0R82, 5%, 3W, AXIAL, METAL FILM; Resistance:0.82ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 0R82, 5%, 3W, AXIAL, METAL FILM; Resistance:0.82ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0119
Product Name Res, 0R82, 5%, 3W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.8200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details