Panasonic Res, 0R22, 5%, 3W, Axial, Metal Film; Resistance Panasonic ERX3SJR22

Description
RES, 0R22, 5%, 3W, AXIAL, METAL FILM; Resistance:0.22ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Description
RES, 0R22, 5%, 3W, AXIAL, METAL FILM; Resistance:0.22ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R22, 5%, 3W, Axial, Metal Film; Resistance Panasonic - 86Y0112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 5%, 3W, Axial, Metal Film; Resistance Panasonic
86Y0112
Res, 0R22, 5%, 3W, Axial, Metal Film; Resistance Panasonic 86Y0112
RES, 0R22, 5%, 3W, AXIAL, METAL FILM; Resistance:0.22ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 0R22, 5%, 3W, AXIAL, METAL FILM; Resistance:0.22ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0112
Product Name Res, 0R22, 5%, 3W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details