Panasonic Through-Hole 6.8 ohm 3 W 350 V Resistor ERX3SJ6R8

Description
Through Hole Metal Film Resistor, ERX Series, 6.8 ohm, 3 W, - 5%, 350 V, Axial Leaded Product overview: ERX3SJ6R8 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.8 ohm, 3 W, 350 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6.8 ohm, 3 W, 350 V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX3SJ6R8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Through Hole Metal Film Resistor, ERX Series, 6.8 ohm, 3 W, - 5%, 350 V, Axial Leaded Product overview: ERX3SJ6R8 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.8 ohm, 3 W, 350 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6.8 ohm, 3 W, 350 V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX3SJ6R8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 6.8 ohm 3 W 350 V Resistor - 53-ERX3SJ6R8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6.8 ohm 3 W 350 V Resistor
53-ERX3SJ6R8
Through-Hole 6.8 ohm 3 W 350 V Resistor 53-ERX3SJ6R8
Through Hole Metal Film Resistor, ERX Series, 6.8 ohm, 3 W, - 5%, 350 V, Axial Leaded Product overview: ERX3SJ6R8 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.8 ohm, 3 W, 350 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6.8 ohm, 3 W, 350 V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX3SJ6R8 can be used for catalog matching and distributor lookup.

Through Hole Metal Film Resistor, ERX Series, 6.8 ohm, 3 W, - 5%, 350 V, Axial Leaded Product overview: ERX3SJ6R8 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.8 ohm, 3 W, 350 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6.8 ohm, 3 W, 350 V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX3SJ6R8 can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - ERX3SJ6R8 - 1089453-ERX3SJ6R8 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - ERX3SJ6R8
1089453-ERX3SJ6R8
Through Hole Resistors - ERX3SJ6R8 1089453-ERX3SJ6R8
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089453-ERX3SJ6R8 Packaging: Bulk Termination: Axial Voltage Rating: 350 V Length: 15.0114 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 300 ppm/°C Composition: Metal Film Number of Terminations: 2 Resistance: 6.8 Ω Power Rating: 3 W Diameter: 5.5 mm Categories: Through Hole Resistors Case / Package: Axial Alternative Parts (Cross-Reference): 3-1879354-3; 3-1879350-7; RR02J6R8TB; CFM14JT6R80; CF1JT6R80; CFM12JT6R80ERX-3SJ6R 8; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 235 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210090, 8533210090 Voltage Rating (DC): 350 V REACH SVHC: No SVHC Max Power Dissipation: 3 W Lead Diameter: 800 µm

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089453-ERX3SJ6R8
Packaging: Bulk
Termination: Axial
Voltage Rating: 350 V
Length: 15.0114 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 300 ppm/°C
Composition: Metal Film
Number of Terminations: 2
Resistance: 6.8 Ω
Power Rating: 3 W
Diameter: 5.5 mm
Categories: Through Hole Resistors
Case / Package: Axial
Alternative Parts (Cross-Reference): 3-1879354-3; 3-1879350-7; RR02J6R8TB; CFM14JT6R80; CF1JT6R80; CFM12JT6R80ERX-3SJ6R8;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 235 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210090, 8533210090
Voltage Rating (DC): 350 V
REACH SVHC: No SVHC
Max Power Dissipation: 3 W
Lead Diameter: 800 µm

Buy Now
Res, 6R8, 5%, 3W, Axial, Metal Film; Resistance Panasonic - 86Y0129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 3W, Axial, Metal Film; Resistance Panasonic
86Y0129
Res, 6R8, 5%, 3W, Axial, Metal Film; Resistance Panasonic 86Y0129
RES, 6R8, 5%, 3W, AXIAL, METAL FILM; Resistance:6.8ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 6R8, 5%, 3W, AXIAL, METAL FILM; Resistance:6.8ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-ERX3SJ6R8 1089453-ERX3SJ6R8 86Y0129
Product Name Through-Hole 6.8 ohm 3 W 350 V Resistor Through Hole Resistors - ERX3SJ6R8 Res, 6R8, 5%, 3W, Axial, Metal Film; Resistance Panasonic
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Operating DC Voltage 350 volts 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details