Panasonic Res, 3R3, 5%, 3W, Axial, Metal Film; Resistance Panasonic ERX3SJ3R3

Description
RES, 3R3, 5%, 3W, AXIAL, METAL FILM; Resistance:3.3ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 3R3, 5%, 3W, AXIAL, METAL FILM; Resistance:3.3ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R3, 5%, 3W, Axial, Metal Film; Resistance Panasonic - 86Y0125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 3W, Axial, Metal Film; Resistance Panasonic
86Y0125
Res, 3R3, 5%, 3W, Axial, Metal Film; Resistance Panasonic 86Y0125
RES, 3R3, 5%, 3W, AXIAL, METAL FILM; Resistance:3.3ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 3R3, 5%, 3W, AXIAL, METAL FILM; Resistance:3.3ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0125
Product Name Res, 3R3, 5%, 3W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 3.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details