Panasonic 0.27 Ohm 2W Resistor ERX2SJR27E

Description
Res Metal Film 0.27 Ohm 5% 2W ±350ppm/°C Conformal RDL Thru-Hole Ammo Pack Product overview: ERX2SJR27E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX2SJR27E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Metal Film 0.27 Ohm 5% 2W ±350ppm/°C Conformal RDL Thru-Hole Ammo Pack Product overview: ERX2SJR27E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX2SJR27E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.27 Ohm 2W Resistor - 53-ERX2SJR27E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.27 Ohm 2W Resistor
53-ERX2SJR27E
0.27 Ohm 2W Resistor 53-ERX2SJR27E
Res Metal Film 0.27 Ohm 5% 2W ±350ppm/°C Conformal RDL Thru-Hole Ammo Pack Product overview: ERX2SJR27E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX2SJR27E can be used for catalog matching and distributor lookup.

Res Metal Film 0.27 Ohm 5% 2W ±350ppm/°C Conformal RDL Thru-Hole Ammo Pack Product overview: ERX2SJR27E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX2SJR27E can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - ERX2SJR27E - 1057751-ERX2SJR27E - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - ERX2SJR27E
1057751-ERX2SJR27E
Through Hole Resistors - ERX2SJR27E 1057751-ERX2SJR27E
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057751-ERX2SJR27E Termination: Axial Voltage Rating: 700 V Length: 12 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Composition: Metal Film Resistance: 270 mΩ Power Rating: 2 W Diameter: 4 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): RR01JR27TB; RSF2JTR270; RSMF1JTR270; RSF1JBR270ERX-2SJR27 E; ERX2SJR27E.; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Diameter: 800 µm

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057751-ERX2SJR27E
Termination: Axial
Voltage Rating: 700 V
Length: 12 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 350 ppm/°C
Composition: Metal Film
Resistance: 270 mΩ
Power Rating: 2 W
Diameter: 4 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): RR01JR27TB; RSF2JTR270; RSMF1JTR270; RSF1JBR270ERX-2SJR27E; ERX2SJR27E.;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Diameter: 800 µm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERX2SJR27E 1057751-ERX2SJR27E
Product Name 0.27 Ohm 2W Resistor Through Hole Resistors - ERX2SJR27E
Resistance Range 0.2700 ohms 0.2700 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C 350 ±ppm/°C
Operating DC Voltage 700 volts 700 volts
Operating AC Voltage 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details