Panasonic Res, 0R47, 5%, 1W, Axial, Metal Film; Resistance Panasonic ERX1SJR47

Description
RES, 0R47, 5%, 1W, AXIAL, METAL FILM; Resistance:0.47ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Description
RES, 0R47, 5%, 1W, AXIAL, METAL FILM; Resistance:0.47ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R47, 5%, 1W, Axial, Metal Film; Resistance Panasonic - 86Y0096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 5%, 1W, Axial, Metal Film; Resistance Panasonic
86Y0096
Res, 0R47, 5%, 1W, Axial, Metal Film; Resistance Panasonic 86Y0096
RES, 0R47, 5%, 1W, AXIAL, METAL FILM; Resistance:0.47ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 0R47, 5%, 1W, AXIAL, METAL FILM; Resistance:0.47ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0096
Product Name Res, 0R47, 5%, 1W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers