Panasonic Res, 2R2, 5%, 1W, Axial, Metal Film; Resistance Panasonic ERX1SJ2R2

Description
RES, 2R2, 5%, 1W, AXIAL, METAL FILM; Resistance:2.2ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Description
RES, 2R2, 5%, 1W, AXIAL, METAL FILM; Resistance:2.2ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 5%, 1W, Axial, Metal Film; Resistance Panasonic - 86Y0104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 1W, Axial, Metal Film; Resistance Panasonic
86Y0104
Res, 2R2, 5%, 1W, Axial, Metal Film; Resistance Panasonic 86Y0104
RES, 2R2, 5%, 1W, AXIAL, METAL FILM; Resistance:2.2ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 2R2, 5%, 1W, AXIAL, METAL FILM; Resistance:2.2ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0104
Product Name Res, 2R2, 5%, 1W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 2.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers