Panasonic 1.1 OHM 3W Resistor ERX-3SJ1R1

Description
RES 1.1 OHM 3W 5% AXIAL Product overview: ERX-3SJ1R1 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-3SJ1R1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.1 OHM 3W 5% AXIAL Product overview: ERX-3SJ1R1 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-3SJ1R1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1 OHM 3W Resistor - 53-ERX-3SJ1R1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1 OHM 3W Resistor
53-ERX-3SJ1R1
1.1 OHM 3W Resistor 53-ERX-3SJ1R1
RES 1.1 OHM 3W 5% AXIAL Product overview: ERX-3SJ1R1 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-3SJ1R1 can be used for catalog matching and distributor lookup.

RES 1.1 OHM 3W 5% AXIAL Product overview: ERX-3SJ1R1 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-3SJ1R1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERX-3SJ1R1
Product Name 1.1 OHM 3W Resistor
Resistance Range 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers