Panasonic 4.7 OHM 2W Resistor ERX-2SJ4R7V

Description
RES 4.7 OHM 2W 5% AXIAL Product overview: ERX-2SJ4R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ4R7V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 4.7 OHM 2W 5% AXIAL Product overview: ERX-2SJ4R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ4R7V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7 OHM 2W Resistor - 53-ERX-2SJ4R7V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 OHM 2W Resistor
53-ERX-2SJ4R7V
4.7 OHM 2W Resistor 53-ERX-2SJ4R7V
RES 4.7 OHM 2W 5% AXIAL Product overview: ERX-2SJ4R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ4R7V can be used for catalog matching and distributor lookup.

RES 4.7 OHM 2W 5% AXIAL Product overview: ERX-2SJ4R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ4R7V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERX-2SJ4R7V
Product Name 4.7 OHM 2W Resistor
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers