Panasonic 4.7 Ohm 2W Resistor ERX-2SJ4R7A

Description
Res Metal Film 4.7 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERX-2SJ4R7A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ4R7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 4.7 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERX-2SJ4R7A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ4R7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7 Ohm 2W Resistor - 53-ERX-2SJ4R7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 Ohm 2W Resistor
53-ERX-2SJ4R7A
4.7 Ohm 2W Resistor 53-ERX-2SJ4R7A
Res Metal Film 4.7 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERX-2SJ4R7A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ4R7A can be used for catalog matching and distributor lookup.

Res Metal Film 4.7 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERX-2SJ4R7A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ4R7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1325881-ERX-2SJ4R7A - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325881-ERX-2SJ4R7A
Resistors - Through Hole Resistors 1325881-ERX-2SJ4R7A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325881-ERX-2SJ4R7A Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Flame Proof, Safety Size / Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Standard Package: 3,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 4.7 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: ERX2SJ4R7A,P4.7W-2TR ,P4.7W-2TR-NDR Base Product Number: ERX-2 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1325881-ERX-2SJ4R7A
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Flame Proof, Safety
Size / Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Standard Package: 3,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 4.7 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: ERX2SJ4R7A,P4.7W-2TR,P4.7W-2TR-NDR
Base Product Number: ERX-2
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERX-2SJ4R7A 1325881-ERX-2SJ4R7A
Product Name 4.7 Ohm 2W Resistor Resistors - Through Hole Resistors
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 700 volts
Operating AC Voltage 700 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers