Panasonic 3.9 OHM 2W Resistor ERX-2SJ3R9V

Description
RES 3.9 OHM 2W 5% AXIAL Product overview: ERX-2SJ3R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ3R9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3.9 OHM 2W 5% AXIAL Product overview: ERX-2SJ3R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ3R9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9 OHM 2W Resistor - 53-ERX-2SJ3R9V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9 OHM 2W Resistor
53-ERX-2SJ3R9V
3.9 OHM 2W Resistor 53-ERX-2SJ3R9V
RES 3.9 OHM 2W 5% AXIAL Product overview: ERX-2SJ3R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ3R9V can be used for catalog matching and distributor lookup.

RES 3.9 OHM 2W 5% AXIAL Product overview: ERX-2SJ3R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ3R9V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERX-2SJ3R9V
Product Name 3.9 OHM 2W Resistor
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details