Panasonic 1.1 Ohm 2W Resistor ERX-2SJ1R1A

Description
Res Metal Film 1.1 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERX-2SJ1R1A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ1R1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1.1 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERX-2SJ1R1A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ1R1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1 Ohm 2W Resistor - 53-ERX-2SJ1R1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1 Ohm 2W Resistor
53-ERX-2SJ1R1A
1.1 Ohm 2W Resistor 53-ERX-2SJ1R1A
Res Metal Film 1.1 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERX-2SJ1R1A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ1R1A can be used for catalog matching and distributor lookup.

Res Metal Film 1.1 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERX-2SJ1R1A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2SJ1R1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERX-2SJ1R1A
Product Name 1.1 Ohm 2W Resistor
Resistance Range 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details