Panasonic Chip Resistor - Surface Mount - ERX-2HZJR15H ERX-2HZJR15H

Description
Manufacturer: Panasonic Win Source Part Number: 918664-ERX-2HZJR15H Series: ERX Operating Temperature Range: -55°C ~ 180°C Features: 150 mOhms ±5% 2W Chip Resistor SMD Flattened J -Bend Axial Lead Flame Proof, Safety Metal Film Package: SMD Flattened J -Bend Axial Lead Package: Reel - TR Part Status: Not For New Designs Categories: Resistors Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PRX2W.15DKR, PRX2W.15DKR-NDR, PRX2W.15CT-NDR, PRX2W.15TRINACTIVE, PRX2W.15TR, PRX2W.15CT, ERX2HZJR15H, PRX2W.15TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918664-ERX-2HZJR15H Series: ERX Operating Temperature Range: -55°C ~ 180°C Features: 150 mOhms ±5% 2W Chip Resistor SMD Flattened J -Bend Axial Lead Flame Proof, Safety Metal Film Package: SMD Flattened J -Bend Axial Lead Package: Reel - TR Part Status: Not For New Designs Categories: Resistors Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PRX2W.15DKR, PRX2W.15DKR-NDR, PRX2W.15CT-NDR, PRX2W.15TRINACTIVE, PRX2W.15TR, PRX2W.15CT, ERX2HZJR15H, PRX2W.15TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERX-2HZJR15H
918664-ERX-2HZJR15H
Chip Resistor - Surface Mount - ERX-2HZJR15H 918664-ERX-2HZJR15H
Manufacturer: Panasonic Win Source Part Number: 918664-ERX-2HZJR15H Series: ERX Operating Temperature Range: -55°C ~ 180°C Features: 150 mOhms ±5% 2W Chip Resistor SMD Flattened J -Bend Axial Lead Flame Proof, Safety Metal Film Package: SMD Flattened J -Bend Axial Lead Package: Reel - TR Part Status: Not For New Designs Categories: Resistors Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PRX2W.15DKR, PRX2W.15DKR-NDR, PRX2W.15CT-NDR, PRX2W.15TRINACTIVE, PRX2W.15TR, PRX2W.15CT, ERX2HZJR15H, PRX2W.15TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918664-ERX-2HZJR15H
Series: ERX
Operating Temperature Range: -55°C ~ 180°C
Features: 150 mOhms ±5% 2W Chip Resistor SMD Flattened J -Bend Axial Lead Flame Proof, Safety Metal Film
Package: SMD Flattened J -Bend Axial Lead
Package: Reel - TR
Part Status: Not For New Designs
Categories: Resistors
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PRX2W.15DKR, PRX2W.15DKR-NDR, PRX2W.15CT-NDR, PRX2W.15TRINACTIVE, PRX2W.15TR, PRX2W.15CT, ERX2HZJR15H, PRX2W.15TR-NDR

Buy Now Datasheet
0.15 OHM 2W Resistor - 52-ERX-2HZJR15H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15 OHM 2W Resistor
52-ERX-2HZJR15H
0.15 OHM 2W Resistor 52-ERX-2HZJR15H
RES 0.15 OHM 5% 2W J BEND Product overview: ERX-2HZJR15H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HZJR15H can be used for catalog matching and distributor lookup.

RES 0.15 OHM 5% 2W J BEND Product overview: ERX-2HZJR15H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HZJR15H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 918664-ERX-2HZJR15H 52-ERX-2HZJR15H
Product Name Chip Resistor - Surface Mount - ERX-2HZJR15H 0.15 OHM 2W Resistor
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573150 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details