Panasonic SMD 0.68 Ohm 2W Resistor ERX-2HJR68H

Description
Res Metal Film 0.68 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJR68H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJR68H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0.68 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJR68H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJR68H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.68 Ohm 2W Resistor - 52-ERX-2HJR68H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68 Ohm 2W Resistor
52-ERX-2HJR68H
SMD 0.68 Ohm 2W Resistor 52-ERX-2HJR68H
Res Metal Film 0.68 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJR68H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJR68H can be used for catalog matching and distributor lookup.

Res Metal Film 0.68 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJR68H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJR68H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERX-2HJR68H
Product Name SMD 0.68 Ohm 2W Resistor
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details