Panasonic SMD 2.2 Ohm 2W Resistor ERX-2HJ2R2H

Description
Res Metal Film 2.2 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJ2R2H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJ2R2H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 2.2 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJ2R2H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJ2R2H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2 Ohm 2W Resistor - 52-ERX-2HJ2R2H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 Ohm 2W Resistor
52-ERX-2HJ2R2H
SMD 2.2 Ohm 2W Resistor 52-ERX-2HJ2R2H
Res Metal Film 2.2 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJ2R2H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJ2R2H can be used for catalog matching and distributor lookup.

Res Metal Film 2.2 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJ2R2H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJ2R2H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERX-2HJ2R2H
Product Name SMD 2.2 Ohm 2W Resistor
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details