Panasonic Resistors - Chip Resistor - Surface Mount ERX-2HJ1R0H

Description
Win Source Part Number: 1351573-ERX-2HJ1R0H Category: Resistors - Chip Resistor - Surface Mount Series: ERX Features: Flame Proof, Safety Package: Tape & Reel Size / Dimension: 0.472" L x 0.252" W (12.00mm x 6.40mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: SMD Flattened J -Bend Axial Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 180°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERX-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1351573-ERX-2HJ1R0H Category: Resistors - Chip Resistor - Surface Mount Series: ERX Features: Flame Proof, Safety Package: Tape & Reel Size / Dimension: 0.472" L x 0.252" W (12.00mm x 6.40mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: SMD Flattened J -Bend Axial Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 180°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERX-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1351573-ERX-2HJ1R0H - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351573-ERX-2HJ1R0H
Resistors - Chip Resistor - Surface Mount 1351573-ERX-2HJ1R0H
Win Source Part Number: 1351573-ERX-2HJ1R0H Category: Resistors - Chip Resistor - Surface Mount Series: ERX Features: Flame Proof, Safety Package: Tape & Reel Size / Dimension: 0.472" L x 0.252" W (12.00mm x 6.40mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: SMD Flattened J -Bend Axial Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 180°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERX-2 Product Status: Obsolete

Win Source Part Number: 1351573-ERX-2HJ1R0H
Category: Resistors - Chip Resistor - Surface Mount
Series: ERX
Features: Flame Proof, Safety
Package: Tape & Reel
Size / Dimension: 0.472" L x 0.252" W (12.00mm x 6.40mm)
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: SMD Flattened J -Bend Axial Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 180°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERX-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1351573-ERX-2HJ1R0H
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details