Panasonic 0.36 OHM 2W Resistor ERX-2FJSR36E

Description
RES 0.36 OHM 5% 2W AXIAL Product overview: ERX-2FJSR36E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2FJSR36E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.36 OHM 5% 2W AXIAL Product overview: ERX-2FJSR36E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2FJSR36E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.36 OHM 2W Resistor - 53-ERX-2FJSR36E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.36 OHM 2W Resistor
53-ERX-2FJSR36E
0.36 OHM 2W Resistor 53-ERX-2FJSR36E
RES 0.36 OHM 5% 2W AXIAL Product overview: ERX-2FJSR36E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2FJSR36E can be used for catalog matching and distributor lookup.

RES 0.36 OHM 5% 2W AXIAL Product overview: ERX-2FJSR36E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2FJSR36E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - ERX-2FJSR36E
1101807-ERX-2FJSR36E
Through Hole Resistors - ERX-2FJSR36E 1101807-ERX-2FJSR36E
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1101807-ERX-2FJSR36E Packaging: AMMO PACKAGE Features: Flame Proof, Safety Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 0.36 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 235°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1101807-ERX-2FJSR36E
Packaging: AMMO PACKAGE
Features: Flame Proof, Safety
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 0.36
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 235°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERX-2FJSR36E 1101807-ERX-2FJSR36E
Product Name 0.36 OHM 2W Resistor Through Hole Resistors - ERX-2FJSR36E
Mounting / Packaging Axial
Resistance Range 0.3600 ohms 0.3600 ohms
Operating Temperature -55 to 235 C (-67 to 455 F) -55 to 235 C (-67 to 455 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers