Panasonic Resistor, 1Ohm, 1W, 5%, Axial; Resistance Panasonic ERX-1SJ1R0

Description
RESISTOR, 1OHM, 1W, 5%, AXIAL; Resistance:1ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mm RoHS Compliant: Yes
Description
RESISTOR, 1OHM, 1W, 5%, AXIAL; Resistance:1ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1Ohm, 1W, 5%, Axial; Resistance Panasonic - 52W1351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Ohm, 1W, 5%, Axial; Resistance Panasonic
52W1351
Resistor, 1Ohm, 1W, 5%, Axial; Resistance Panasonic 52W1351
RESISTOR, 1OHM, 1W, 5%, AXIAL; Resistance:1ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mm RoHS Compliant: Yes

RESISTOR, 1OHM, 1W, 5%, AXIAL; Resistance:1ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W1351
Product Name Resistor, 1Ohm, 1W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers