Panasonic SMD 0.33 Ohm 1W Resistor ERX-1HJR33H

Description
Res Metal Film 0.33 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJR33H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJR33H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0.33 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJR33H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJR33H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.33 Ohm 1W Resistor - 52-ERX-1HJR33H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33 Ohm 1W Resistor
52-ERX-1HJR33H
SMD 0.33 Ohm 1W Resistor 52-ERX-1HJR33H
Res Metal Film 0.33 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJR33H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJR33H can be used for catalog matching and distributor lookup.

Res Metal Film 0.33 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJR33H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJR33H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERX-1HJR33H
Product Name SMD 0.33 Ohm 1W Resistor
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers