Panasonic SMD 2.2 Ohm 1W Resistor ERX-1HJ2R2H

Description
Res Metal Film 2.2 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJ2R2H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJ2R2H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 2.2 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJ2R2H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJ2R2H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2 Ohm 1W Resistor - 52-ERX-1HJ2R2H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 Ohm 1W Resistor
52-ERX-1HJ2R2H
SMD 2.2 Ohm 1W Resistor 52-ERX-1HJ2R2H
Res Metal Film 2.2 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJ2R2H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJ2R2H can be used for catalog matching and distributor lookup.

Res Metal Film 2.2 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJ2R2H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJ2R2H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERX-1HJ2R2H
Product Name SMD 2.2 Ohm 1W Resistor
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers