Panasonic Thermistor, Ntc, 0603, 100K; Zero Power Resistance At 25°C Panasonic ERTJ1VS104FA

Description
THERMISTOR, NTC, 0603, 100K; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 0603, 100K; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 0603, 100K; Zero Power Resistance At 25°C Panasonic - 63W1602 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 0603, 100K; Zero Power Resistance At 25°C Panasonic
63W1602
Thermistor, Ntc, 0603, 100K; Zero Power Resistance At 25°C Panasonic 63W1602
THERMISTOR, NTC, 0603, 100K; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 0603, 100K; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 63W1602
Product Name Thermistor, Ntc, 0603, 100K; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 75 sec, in air
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details