Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975067-ERTJ1VR473H
Termination: SMD/SMT
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 3 %
Height: 800 µm
Resistance: 47 kΩ
Number of Pins: 2
Accuracy: 2 %
Categories: OEM Parts(C-E)
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975067-ERTJ1VR473H |
| Product Name | OEM Parts - OEM Parts (C - E) - ERTJ1VR473H |