Panasonic Thermistor, Ntc, 0603, 10K; Zero Power Resistance At 25°C Panasonic ERTJ1VG103JA

Description
THERMISTOR, NTC, 0603, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 0603, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 0603, 10K; Zero Power Resistance At 25°C Panasonic - 63W1598 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 0603, 10K; Zero Power Resistance At 25°C Panasonic
63W1598
Thermistor, Ntc, 0603, 10K; Zero Power Resistance At 25°C Panasonic 63W1598
THERMISTOR, NTC, 0603, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 0603, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - NTC Thermistors - ERTJ1VG103JA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - NTC Thermistors
ERTJ1VG103JA
Integrated Circuits (ICs) - NTC Thermistors ERTJ1VG103JA
Integrated Circuits (ICs) - NTC Thermistors

Integrated Circuits (ICs) - NTC Thermistors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thermistors Thermistors
Product Number 63W1598 ERTJ1VG103JA
Product Name Thermistor, Ntc, 0603, 10K; Zero Power Resistance At 25°C Panasonic Integrated Circuits (ICs) - NTC Thermistors
Resistance (@25°C) 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details