Panasonic Thermistor ICs ERTJ1VG103FA

Description
THERMISTOR NTC SMT 0603 1% 10K
Request a Quote Datasheet
Description
THERMISTOR NTC SMT 0603 1% 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 287449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
287449
Thermistor ICs 287449
THERMISTOR NTC SMT 0603 1% 10K

THERMISTOR NTC SMT 0603 1% 10K

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
ERTJ1VG103FA
Sensors >> NTC Thermistors ERTJ1VG103FA
10kΩ 100mW ±1% 3380K ±1% 0603 NTC Thermistors ROHS

10kΩ 100mW ±1% 3380K ±1% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - NTC Thermistors - ERTJ1VG103FA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - NTC Thermistors
ERTJ1VG103FA
Integrated Circuits (ICs) - NTC Thermistors ERTJ1VG103FA
Integrated Circuits (ICs) - NTC Thermistors

Integrated Circuits (ICs) - NTC Thermistors

Supplier's Site
Thermistor, Ntc, 0603, 10K; Zero Power Resistance At 25°C Panasonic - 63W1597 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 0603, 10K; Zero Power Resistance At 25°C Panasonic
63W1597
Thermistor, Ntc, 0603, 10K; Zero Power Resistance At 25°C Panasonic 63W1597
THERMISTOR, NTC, 0603, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 0603, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 287449 ERTJ1VG103FA ERTJ1VG103FA 63W1597
Product Name Thermistor ICs Sensors >> NTC Thermistors Integrated Circuits (ICs) - NTC Thermistors Thermistor, Ntc, 0603, 10K; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC Thermistors - 223-701106-M-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 1670353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 0.3000 ±% Full Scale
Thermal Time Constant 15 sec, in air
View Details