Panasonic Thermistor, Ntc, 0402, 100K; Zero Power Resistance At 25°C Panasonic ERTJ0ES104F

Description
THERMISTOR, NTC, 0402, 100K; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4330K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Description
THERMISTOR, NTC, 0402, 100K; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4330K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic NTC thermistor, part number 63W1589, features a zero power resistance of 100 kΩ at 25°C and is part of the ERTJ series. This surface mount device is designed in a compact 0402 case style and is suitable for a wide range of applications including temperature compensation in mobile phones, personal computers, and battery packs. It operates effectively within a temperature range of -40°C to 125°C and is compliant with RoHS standards, ensuring it is environmentally friendly. The thermistor has a beta value of 4330 K, indicating its sensitivity to temperature changes. Its multilayer construction enhances reliability, making it a suitable choice for engineers looking for a dependable temperature sensing solution.

Datasheet Summary
Powered by GS/AI

The Panasonic NTC thermistor, part number 63W1589, features a zero power resistance of 100 kΩ at 25°C and is part of the ERTJ series. This surface mount device is designed in a compact 0402 case style and is suitable for a wide range of applications including temperature compensation in mobile phones, personal computers, and battery packs. It operates effectively within a temperature range of -40°C to 125°C and is compliant with RoHS standards, ensuring it is environmentally friendly. The thermistor has a beta value of 4330 K, indicating its sensitivity to temperature changes. Its multilayer construction enhances reliability, making it a suitable choice for engineers looking for a dependable temperature sensing solution.

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 0402, 100K; Zero Power Resistance At 25°C Panasonic - 63W1589 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 0402, 100K; Zero Power Resistance At 25°C Panasonic
63W1589
Thermistor, Ntc, 0402, 100K; Zero Power Resistance At 25°C Panasonic 63W1589
THERMISTOR, NTC, 0402, 100K; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4330K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 0402, 100K; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4330K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 63W1589
Product Name Thermistor, Ntc, 0402, 100K; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1460339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - GA10K3CG1211 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers