Panasonic OEM Parts - OEM Parts (C - E) - ERTJ0ER333H ERTJ0ER333H

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038142-ERTJ0ER333H Termination: SMD/SMT Length: 1 mm Mounting: SMD (SMT) Tolerance: 3 % Height: 500 µm Resistance: 33 kΩ Number of Pins: 2 Accuracy: 2 % Categories: OEM Parts(C-E) Case / Package: 0402 Alternative Parts (Cross-Reference): NCP15WB333J03RC; ERT-J0ER333J; NCP15WL333E03RC; NCP15WB333E03RCERT-J 0ER333H; ERTJ0ER333H.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8533400080, 8533400080
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038142-ERTJ0ER333H Termination: SMD/SMT Length: 1 mm Mounting: SMD (SMT) Tolerance: 3 % Height: 500 µm Resistance: 33 kΩ Number of Pins: 2 Accuracy: 2 % Categories: OEM Parts(C-E) Case / Package: 0402 Alternative Parts (Cross-Reference): NCP15WB333J03RC; ERT-J0ER333J; NCP15WL333E03RC; NCP15WB333E03RCERT-J 0ER333H; ERTJ0ER333H.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8533400080, 8533400080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ERTJ0ER333H - 1038142-ERTJ0ER333H - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ERTJ0ER333H
1038142-ERTJ0ER333H
OEM Parts - OEM Parts (C - E) - ERTJ0ER333H 1038142-ERTJ0ER333H
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038142-ERTJ0ER333H Termination: SMD/SMT Length: 1 mm Mounting: SMD (SMT) Tolerance: 3 % Height: 500 µm Resistance: 33 kΩ Number of Pins: 2 Accuracy: 2 % Categories: OEM Parts(C-E) Case / Package: 0402 Alternative Parts (Cross-Reference): NCP15WB333J03RC; ERT-J0ER333J; NCP15WL333E03RC; NCP15WB333E03RCERT-J 0ER333H; ERTJ0ER333H.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8533400080, 8533400080

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038142-ERTJ0ER333H
Termination: SMD/SMT
Length: 1 mm
Mounting: SMD (SMT)
Tolerance: 3 %
Height: 500 µm
Resistance: 33 kΩ
Number of Pins: 2
Accuracy: 2 %
Categories: OEM Parts(C-E)
Case / Package: 0402
Alternative Parts (Cross-Reference): NCP15WB333J03RC; ERT-J0ER333J; NCP15WL333E03RC; NCP15WB333E03RCERT-J0ER333H; ERTJ0ER333H.;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8533400080, 8533400080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1038142-ERTJ0ER333H
Product Name OEM Parts - OEM Parts (C - E) - ERTJ0ER333H
Unlock Full Specs
to access all available technical data