Panasonic Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-JZEV104H

Description
THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4282 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4282
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4282
THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 52W1153 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
52W1153
Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 52W1153
THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 60AK4282
Product Name Thermistor, Ntc, 4750K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details